STMicroelectronics, Inc. Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics PWD5F60

Description
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics - 84AC2498 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics
84AC2498
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics 84AC2498
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 84AC2498
Product Name Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics
Motor / System DC Brushed; DC Brush
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
SMC-3 43A Smart Motor Controller - 150-C43NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 43 amps
View Details