Half Bridge (2) Driver Industrial Power MOSFET 28-VFQFPN (10x13)
Half Bridge (2) Driver Industrial Power MOSFET 28-VFQFPN (10x13)
Half Bridge (2) Driver Industrial Power MOSFET 28-VFQFPN (10x13)
IC HALF BRIDGE DRVR 8A 28VFQFPN
Half Bridge (2) Driver Industrial Power MOSFET 28-VFQFPN (10x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-17719-6-ND | PWD13F60TR | PWD13F60TR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 15 volts | 15 volts | 15 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 28-PowerVQFN | 28-PowerVQFN | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |