STMicroelectronics, Inc. Gate Driver, Full Bridge, Vfqfpn; Motor Type Stmicroelectronics PWD13F60

Description
GATE DRIVER, FULL BRIDGE, VFQFPN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:-; Supply Voltage Min:6.5V; Supply Voltage Max:17V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER, FULL BRIDGE, VFQFPN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:-; Supply Voltage Min:6.5V; Supply Voltage Max:17V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver, Full Bridge, Vfqfpn; Motor Type Stmicroelectronics - 52AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver, Full Bridge, Vfqfpn; Motor Type Stmicroelectronics
52AC6156
Gate Driver, Full Bridge, Vfqfpn; Motor Type Stmicroelectronics 52AC6156
GATE DRIVER, FULL BRIDGE, VFQFPN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:-; Supply Voltage Min:6.5V; Supply Voltage Max:17V; Operating Temperature RoHS Compliant: Yes

GATE DRIVER, FULL BRIDGE, VFQFPN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:-; Supply Voltage Min:6.5V; Supply Voltage Max:17V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AC6156
Product Name Gate Driver, Full Bridge, Vfqfpn; Motor Type Stmicroelectronics
Motor / System Full Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details