Manufacturer: STMicroelectronics
Win Source Part Number: 890282-PSD854F2V-12M
Features: Programmable Peripherals IC 52-PQFP (10x10)
Package: Tray
Package: 52-QFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD854F
Categories: Integrated Circuits (ICs)
Case / Package: 52-PQFP (10x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 576
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-2032, 497-2032-NDR
IC FLASH 2M PARALLEL 52PQFP
Programmable Peripherals IC 52-PQFP (10x10)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 890282-PSD854F2V-12MI | PSD854F2V-12MI | PSD854F2V-12MI |
| Product Name | Specialized ICs - PSD854F2V-12MI | Specialized ICs | Specialized ICs |