STMicroelectronics Memory - Flash - PSD854F2-90M PSD854F2-90M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792608-PSD854F2-90M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD854F2-90MI; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792608-PSD854F2-90M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD854F2-90MI; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD854F2-90M - 792608-PSD854F2-90M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD854F2-90M
792608-PSD854F2-90M
Memory - Flash - PSD854F2-90M 792608-PSD854F2-90M
Manufacturer: STMicroelectronics Win Source Part Number: 792608-PSD854F2-90M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD854F2-90MI; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792608-PSD854F2-90M
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-QFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD854F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 52-PQFP (10x10)
Alternative Parts (Cross-Reference): PSD854F2-90MI;
Introduction Date: January 04, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-PSD854F2-90M
Memory IC and Storage Component 686-PSD854F2-90M
256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP52, PLASTIC, QFP-52 Product overview: PSD854F2-90M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD854F2-90M can be used for catalog matching and distributor lookup.

256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP52, PLASTIC, QFP-52 Product overview: PSD854F2-90M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD854F2-90M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 792608-PSD854F2-90M 686-PSD854F2-90M
Product Name Memory - Flash - PSD854F2-90M Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XBHIS30A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details