STMicroelectronics, Inc. Specialized ICs - PSD853F2-90JI PSD853F2-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 930907-PSD853F2-90JI Features: Programmable Peripherals IC 52-PLCC (19.1x19.1) Package: 52-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PSD853F Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.1x19.1) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-2022-5, 497-2022-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 930907-PSD853F2-90JI Features: Programmable Peripherals IC 52-PLCC (19.1x19.1) Package: 52-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PSD853F Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.1x19.1) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-2022-5, 497-2022-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - PSD853F2-90JI - 930907-PSD853F2-90JI - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - PSD853F2-90JI
930907-PSD853F2-90JI
Specialized ICs - PSD853F2-90JI 930907-PSD853F2-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 930907-PSD853F2-90JI Features: Programmable Peripherals IC 52-PLCC (19.1x19.1) Package: 52-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PSD853F Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.1x19.1) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-2022-5, 497-2022-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 930907-PSD853F2-90JI
Features: Programmable Peripherals IC 52-PLCC (19.1x19.1)
Package: 52-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD853F
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.1x19.1)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-2022-5, 497-2022-5-NDR

Buy Now Datasheet
Specialized ICs - 497-2022-5-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
497-2022-5-ND
Specialized ICs 497-2022-5-ND
Programmable Peripherals IC 52-PLCC (19.1x19.1)

Programmable Peripherals IC 52-PLCC (19.1x19.1)

Buy Now Datasheet
Specialized ICs - PSD853F2-90JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
PSD853F2-90JI
Specialized ICs PSD853F2-90JI
Programmable Peripherals IC 52-PLCC (19.1x19.1)

Programmable Peripherals IC 52-PLCC (19.1x19.1)

Buy Now Datasheet
Specialized ICs - PSD853F2-90JI - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
PSD853F2-90JI
Specialized ICs PSD853F2-90JI
IC FLASH 1M PARALLEL 52PLCC

IC FLASH 1M PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 930907-PSD853F2-90JI 497-2022-5-ND PSD853F2-90JI PSD853F2-90JI
Product Name Specialized ICs - PSD853F2-90JI Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products