STMicroelectronics Memory - Unclassified Memory - PSD835G2-70U PSD835G2-70U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240028-PSD835G2-70U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD835G2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD835G2-70UT; PSD835G2-70UIT; PSD835G2-70UI; Introduction Date: March 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240028-PSD835G2-70U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD835G2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD835G2-70UT; PSD835G2-70UIT; PSD835G2-70UI; Introduction Date: March 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - PSD835G2-70U - 1240028-PSD835G2-70U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - PSD835G2-70U
1240028-PSD835G2-70U
Memory - Unclassified Memory - PSD835G2-70U 1240028-PSD835G2-70U
Manufacturer: STMicroelectronics Win Source Part Number: 1240028-PSD835G2-70U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD835G2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD835G2-70UT; PSD835G2-70UIT; PSD835G2-70UI; Introduction Date: March 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240028-PSD835G2-70U
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 80-LQFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: PSD835G2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): PSD835G2-70UT; PSD835G2-70UIT; PSD835G2-70UI;
Introduction Date: March 01, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-PSD835G2-70U
Memory IC and Storage Component 686-PSD835G2-70U
512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-70U can be used for catalog matching and distributor lookup.

512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-70U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1240028-PSD835G2-70U 686-PSD835G2-70U
Product Name Memory - Unclassified Memory - PSD835G2-70U Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Access Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XMFIS11-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers