Programmable Peripherals IC 52-PQFP (10x10)
Manufacturer: STMicroelectronics
Win Source Part Number: 812937-PSD834F2V-20M
Packaging: Tray
Type: Programmable Peripherals IC
Mounting Style: SMD
Applications: 8-Bit MCU Peripherals
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-PQFP (10x10)
Manufacturer Package: 52-QFP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Part Number Series: PSD834F
Programmable Peripherals IC 52-PQFP (10x10)
IC FLASH 2M PARALLEL 52PQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 497-2013-ND | 812937-PSD834F2V-20MI | PSD834F2V-20MI | PSD834F2V-20MI |
| Product Name | Specialized ICs | Specialized ICs - PSD834F2V-20MI | Specialized ICs | Specialized ICs |