STMicroelectronics Memory - Flash - PSD834F2-90JI PSD834F2-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240024-PSD834F2-90J I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD834F2-90J; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240024-PSD834F2-90J I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD834F2-90J; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD834F2-90JI - 1240024-PSD834F2-90JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD834F2-90JI
1240024-PSD834F2-90JI
Memory - Flash - PSD834F2-90JI 1240024-PSD834F2-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 1240024-PSD834F2-90J I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD834F2-90J; Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1240024-PSD834F2-90JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD834F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): PSD834F2-90J;
Introduction Date: January 04, 2004
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD834F2-90JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD834F2-90JI
Memory IC and Storage Component 686-PSD834F2-90JI
256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90JI can be used for catalog matching and distributor lookup.

256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90JI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1240024-PSD834F2-90JI 686-PSD834F2-90JI
Product Name Memory - Flash - PSD834F2-90JI Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS23 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - CAT28F010G12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details