Manufacturer: STMicroelectronics
Win Source Part Number: 890281-PSD834F2-70J
Features: Programmable Peripherals IC 52-PLCC (19.1x19.1)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD834F
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.1x19.1)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-2004-5, 497-2004-5-NDR
Programmable Peripherals IC 52-PLCC (19.1x19.1)
Programmable Peripherals IC 52-PLCC (19.1x19.1)
IC FLASH 2M PARALLEL 52PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 890281-PSD834F2-70J | 497-2004-5-ND | PSD834F2-70J | PSD834F2-70J |
| Product Name | Specialized ICs - PSD834F2-70J | Specialized ICs | Specialized ICs | Specialized ICs |