STMicroelectronics Memory - Flash - PSD813F2VA-20JI PSD813F2VA-20JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 062135-PSD813F2VA-20 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 062135-PSD813F2VA-20 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F2VA-20JI - 062135-PSD813F2VA-20JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2VA-20JI
062135-PSD813F2VA-20JI
Memory - Flash - PSD813F2VA-20JI 062135-PSD813F2VA-20JI
Manufacturer: STMicroelectronics Win Source Part Number: 062135-PSD813F2VA-20 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 062135-PSD813F2VA-20JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD813F2VA-20JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F2VA-20JI
Memory IC and Storage Component 686-PSD813F2VA-20JI
128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD813F2VA-20JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2VA-20JI can be used for catalog matching and distributor lookup.

128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD813F2VA-20JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2VA-20JI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 062135-PSD813F2VA-20JI 686-PSD813F2VA-20JI
Product Name Memory - Flash - PSD813F2VA-20JI Memory IC and Storage Component
Memory Category Flash; FLASH Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFV043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details