STMicroelectronics Memory IC and Storage Component PSD813F2V-A-15J

Description
IC FLASH 1MBIT 150NS 52PLCC Product overview: PSD813F2V-A-15J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2V-A-15J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT 150NS 52PLCC Product overview: PSD813F2V-A-15J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2V-A-15J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-PSD813F2V-A-15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PSD813F2V-A-15J
Memory IC and Storage Component 774-PSD813F2V-A-15J
IC FLASH 1MBIT 150NS 52PLCC Product overview: PSD813F2V-A-15J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2V-A-15J can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 150NS 52PLCC Product overview: PSD813F2V-A-15J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2V-A-15J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PSD813F2V-A-15J - 210261-PSD813F2V-A-15J - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2V-A-15J
210261-PSD813F2V-A-15J
Memory - Flash - PSD813F2V-A-15J 210261-PSD813F2V-A-15J
Manufacturer: STMicroelectronics Win Source Part Number: 210261-PSD813F2V-A-1 5J Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 210261-PSD813F2V-A-15J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PSD813F2V-A-15J 210261-PSD813F2V-A-15J
Product Name Memory IC and Storage Component Memory - Flash - PSD813F2V-A-15J
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details