STMicroelectronics, Inc. Memory - Flash - PSD813F2A-90MI PSD813F2A-90MI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 084953-PSD813F2A-90M I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: PSD813F2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 084953-PSD813F2A-90M I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: PSD813F2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F2A-90MI - 084953-PSD813F2A-90MI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2A-90MI
084953-PSD813F2A-90MI
Memory - Flash - PSD813F2A-90MI 084953-PSD813F2A-90MI
Manufacturer: STMicroelectronics Win Source Part Number: 084953-PSD813F2A-90M I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Family Name: PSD813F2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 084953-PSD813F2A-90MI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Family Name: PSD813F2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI;
Introduction Date: October 15, 1999
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F2A-90MI
Memory IC and Storage Component 686-PSD813F2A-90MI
128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP52, PLASTIC, QFP-52 Product overview: PSD813F2A-90MI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90MI can be used for catalog matching and distributor lookup.

128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP52, PLASTIC, QFP-52 Product overview: PSD813F2A-90MI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90MI can be used for catalog matching and distributor lookup.

Supplier's Site
Flash, 1Mb, 90Ns, Pqfp-52; Flash Memory Type Stmicroelectronics - 56P9994 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 1Mb, 90Ns, Pqfp-52; Flash Memory Type Stmicroelectronics
56P9994
Flash, 1Mb, 90Ns, Pqfp-52; Flash Memory Type Stmicroelectronics 56P9994
FLASH, 1MB, 90NS, PQFP-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial; Memory Case Style:QFP; No. of Pins:52Pins; Clock Frequency:18MHz

FLASH, 1MB, 90NS, PQFP-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial; Memory Case Style:QFP; No. of Pins:52Pins; Clock Frequency:18MHz

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 084953-PSD813F2A-90MI 686-PSD813F2A-90MI 56P9994
Product Name Memory - Flash - PSD813F2A-90MI Memory IC and Storage Component Flash, 1Mb, 90Ns, Pqfp-52; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH Flash; FLASH, Flash
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type QFP; 52-PQFP (10x10) QFP; PQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details