STMicroelectronics, Inc. Memory - Flash - PSD813F2A-90JI PSD813F2A-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1090295-PSD813F2A-90 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90MI; PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1090295-PSD813F2A-90 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90MI; PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F2A-90JI - 1090295-PSD813F2A-90JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2A-90JI
1090295-PSD813F2A-90JI
Memory - Flash - PSD813F2A-90JI 1090295-PSD813F2A-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 1090295-PSD813F2A-90 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD813F2A-90MI; PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1090295-PSD813F2A-90JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): PSD813F2A-90MI; PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD813F2A-90JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F2A-90JI
Memory IC and Storage Component 686-PSD813F2A-90JI
128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD813F2A-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90JI can be used for catalog matching and distributor lookup.

128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD813F2A-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90JI can be used for catalog matching and distributor lookup.

Supplier's Site
Flash, 1Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics - 56P9992 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 1Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics
56P9992
Flash, 1Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics 56P9992
FLASH, 1MB, 90NS, LCC-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:256K x 4bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:52Pins; Clock Frequency:18MHz; MSL:

FLASH, 1MB, 90NS, LCC-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:256K x 4bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:52Pins; Clock Frequency:18MHz; MSL:

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1090295-PSD813F2A-90JI 686-PSD813F2A-90JI 56P9992
Product Name Memory - Flash - PSD813F2A-90JI Memory IC and Storage Component Flash, 1Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH Flash; FLASH, Flash
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type PLCC; 52-PLCC (19.1x19.1) PLCC; PLCC LCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 99320-E0474-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers