Manufacturer: STMicroelectronics
Win Source Part Number: 930905-PSD813F1A-90U
Features: Programmable Peripherals IC 64-TQFP (14x14)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD813F
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 540
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1979, 497-1979-NDR
IC FLASH 1M PARALLEL 64TQFP
Programmable Peripherals IC 64-TQFP (14x14)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 930905-PSD813F1A-90U | PSD813F1A-90U | PSD813F1A-90U |
| Product Name | Specialized ICs - PSD813F1A-90U | Specialized ICs | Specialized ICs |