STMicroelectronics Memory - Flash - PSD813F1A-90JI PSD813F1A-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240007-PSD813F1A-90 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F1A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD813F1A-90MI; PSD813F1A-90MIT; PSD813F1A-90UIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240007-PSD813F1A-90 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F1A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD813F1A-90MI; PSD813F1A-90MIT; PSD813F1A-90UIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F1A-90JI - 1240007-PSD813F1A-90JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F1A-90JI
1240007-PSD813F1A-90JI
Memory - Flash - PSD813F1A-90JI 1240007-PSD813F1A-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 1240007-PSD813F1A-90 JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F1A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD813F1A-90MI; PSD813F1A-90MIT; PSD813F1A-90UIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240007-PSD813F1A-90JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD813F1A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): PSD813F1A-90MI; PSD813F1A-90MIT; PSD813F1A-90UIT;
Introduction Date: August 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD813F1A-90JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F1A-90JI
Memory IC and Storage Component 686-PSD813F1A-90JI
IC FLASH 1M PARALLEL 52PLCC Product overview: PSD813F1A-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F1A-90JI can be used for catalog matching and distributor lookup.

IC FLASH 1M PARALLEL 52PLCC Product overview: PSD813F1A-90JI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F1A-90JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1240007-PSD813F1A-90JI 686-PSD813F1A-90JI
Product Name Memory - Flash - PSD813F1A-90JI Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - MD28F020-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details