Manufacturer: STMicroelectronics
Win Source Part Number: 890280-PSD813F1A-12J
Features: Programmable Peripherals IC 52-PLCC (19.1x19.1)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD813F
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.1x19.1)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1973-5, 497-1973-5-NDR
Programmable Peripherals IC 52-PLCC (19.1x19.1)
IC FLASH 1M PARALLEL 52PLCC
Programmable Peripherals IC 52-PLCC (19.1x19.1)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 890280-PSD813F1A-12JI | 497-1973-5-ND | PSD813F1A-12JI | PSD813F1A-12JI |
| Product Name | Specialized ICs - PSD813F1A-12JI | Specialized ICs | Specialized ICs | Specialized ICs |