STMicroelectronics Memory - Flash - PSD4235G2V-90U PSD4235G2V-90U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1090291-PSD4235G2V-9 0U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Family Name: PSD4235 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD4235G2V-90UT; PSD4235F2V-90U; PSD4235F2V-90UT; Introduction Date: December 01, 2001 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1090291-PSD4235G2V-9 0U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Family Name: PSD4235 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD4235G2V-90UT; PSD4235F2V-90U; PSD4235F2V-90UT; Introduction Date: December 01, 2001 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD4235G2V-90U - 1090291-PSD4235G2V-90U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD4235G2V-90U
1090291-PSD4235G2V-90U
Memory - Flash - PSD4235G2V-90U 1090291-PSD4235G2V-90U
Manufacturer: STMicroelectronics Win Source Part Number: 1090291-PSD4235G2V-9 0U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Family Name: PSD4235 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PSD4235G2V-90UT; PSD4235F2V-90U; PSD4235F2V-90UT; Introduction Date: December 01, 2001 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1090291-PSD4235G2V-90U
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Family Name: PSD4235
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): PSD4235G2V-90UT; PSD4235F2V-90U; PSD4235F2V-90UT;
Introduction Date: December 01, 2001
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-PSD4235G2V-90U
Memory IC and Storage Component 686-PSD4235G2V-90U
4MX1 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4235G2V-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2V-90U can be used for catalog matching and distributor lookup.

4MX1 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4235G2V-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2V-90U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1090291-PSD4235G2V-90U 686-PSD4235G2V-90U
Product Name Memory - Flash - PSD4235G2V-90U Memory IC and Storage Component
Memory Category Flash; FLASH Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details