STMicroelectronics, Inc. Memory IC and Storage Component PSD4235G2-70U

Description
IC FLASH 4M PARALLEL 80LQFP Product overview: PSD4235G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-70U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4M PARALLEL 80LQFP Product overview: PSD4235G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-70U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-PSD4235G2-70U
Memory IC and Storage Component 686-PSD4235G2-70U
IC FLASH 4M PARALLEL 80LQFP Product overview: PSD4235G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-70U can be used for catalog matching and distributor lookup.

IC FLASH 4M PARALLEL 80LQFP Product overview: PSD4235G2-70U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-70U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 4Mb, 70Ns, Lqfp-80; Flash Memory Type Stmicroelectronics - 56P9972 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mb, 70Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
56P9972
Flash, 4Mb, 70Ns, Lqfp-80; Flash Memory Type Stmicroelectronics 56P9972
FLASH, 4MB, 70NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:20MHz; Access Time:70ns

FLASH, 4MB, 70NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:20MHz; Access Time:70ns

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 686-PSD4235G2-70U 56P9972
Product Name Memory IC and Storage Component Flash, 4Mb, 70Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH, Flash
Access Time 70 ns 70 ns
Operating Temperature 0 C (32 F)
Package Type QFP; LQFP LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details
Memory - 28456781 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details