Manufacturer: STMicroelectronics
Win Source Part Number: 890279-PSD4235G2-70U
Features: Programmable Peripherals IC 80-LQFP (12x12)
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD4235
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1967, 497-1967-NDR
Programmable Peripherals IC 80-LQFP (12x12)
Programmable Peripherals IC 80-LQFP (12x12)
IC FLASH 4M PARALLEL 80LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 890279-PSD4235G2-70U | 497-1967-ND | PSD4235G2-70U | PSD4235G2-70U |
| Product Name | Specialized ICs - PSD4235G2-70U | Specialized ICs | Specialized ICs | Specialized ICs |