STMicroelectronics 5V CPLD Programmable Logic Device PSD4135G2V-90U

Description
CPLD 3K Gates 5V 80-Pin LQFP Product overview: PSD4135G2V-90U from STMicroelectronics is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-PSD4135G2V-90U can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD 3K Gates 5V 80-Pin LQFP Product overview: PSD4135G2V-90U from STMicroelectronics is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-PSD4135G2V-90U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V CPLD Programmable Logic Device - 696-PSD4135G2V-90U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V CPLD Programmable Logic Device
696-PSD4135G2V-90U
5V CPLD Programmable Logic Device 696-PSD4135G2V-90U
CPLD 3K Gates 5V 80-Pin LQFP Product overview: PSD4135G2V-90U from STMicroelectronics is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-PSD4135G2V-90U can be used for catalog matching and distributor lookup.

CPLD 3K Gates 5V 80-Pin LQFP Product overview: PSD4135G2V-90U from STMicroelectronics is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-PSD4135G2V-90U can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - PSD4135G2V-90U - 1187624-PSD4135G2V-90U - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - PSD4135G2V-90U
1187624-PSD4135G2V-90U
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - PSD4135G2V-90U 1187624-PSD4135G2V-90U
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187624-PSD4135G2V-9 0U Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TQFP Alternative Parts (Cross-Reference): PSD4135G2V90U; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187624-PSD4135G2V-90U
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TQFP
Alternative Parts (Cross-Reference): PSD4135G2V90U;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA)
Product Number 696-PSD4135G2V-90U 1187624-PSD4135G2V-90U
Product Name 5V CPLD Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - PSD4135G2V-90U
Package Type Other; LQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details