STMicroelectronics Diodes, Rectifiers - Single - PS30SM100ST PS30SM100ST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037338-PS30SM100ST Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037338-PS30SM100ST Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PS30SM100ST - 037338-PS30SM100ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PS30SM100ST
037338-PS30SM100ST
Diodes, Rectifiers - Single - PS30SM100ST 037338-PS30SM100ST
Manufacturer: STMicroelectronics Win Source Part Number: 037338-PS30SM100ST Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037338-PS30SM100ST
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 100V 30A Diode and Rectifier - 280-PS30SM100ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 30A Diode and Rectifier
280-PS30SM100ST
Schottky 100V 30A Diode and Rectifier 280-PS30SM100ST
DIODE SCHOTTKY 100V 30A TO220AB Product overview: PS30SM100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PS30SM100ST can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 30A TO220AB Product overview: PS30SM100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PS30SM100ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 037338-PS30SM100ST 280-PS30SM100ST
Product Name Diodes, Rectifiers - Single - PS30SM100ST Schottky 100V 30A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data