Manufacturer: STMicroelectronics
Win Source Part Number: 843953-POWERSTEP01TR
Series: POWERSTEP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
Package: Reel - TR
Mounting: Surface Mount
Family Name: POWERSTEP01
Categories: Integrated Circuits (ICs)
Case / Package: 89-VFQFPN (11x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16397-2, 497-16397-1, POWERSTEP01TR-ND, 497-16397-6
Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
High Curr - High Volt Stepper Motor Drv
High Curr - High Volt Stepper Motor Drv
High Curr - High Volt Stepper Motor Drv
System-in-package integrating microstepping controller and 10 A power MOSFETs Product overview: POWERSTEP01TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10 A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-POWERSTEP01TR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3.3/5V 89VFQFPN
Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:85V; Driver Case Style:VFQFPN; No. of Pins:89Pins; Supply Voltage Min:7.5V; Supply Voltage Max:85V; Operating Temperature RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MTR DRV BIPLR 3.3/5V 89VFQFPN
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 843953-POWERSTEP01TR | 497-16397-6-ND | 151487P | 744-POWERSTEP01TR | POWERSTEP01TR | POWERSTEP01TR | 25AH9977 | 26Y5714 | POWERSTEP01TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - POWERSTEP01TR | Motor Drivers, Controllers | Motor Driver ICs | 10 A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Configuration | PCB Mount; 89-PowerVQFN | PCB Mount | |||||||
| Communication | SPI | SPI | |||||||
| AC Input | 3 to 5 volts | 8 to 85 volts | |||||||
| DC Input | 3 to 5 volts | 85 volts | 8 to 85 volts |