Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
IC MTR DRV BIPLR 3.3/5V 89VFQFPN Product overview: POWERSTEP01 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-POWERSTEP01 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3.3/5V 89VFQFPN
Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
MOTOR CONTROLLER, STEPPER, VFQFPN-89; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:89Pins; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 3.3/5V 89VFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-15441-ND | 744-POWERSTEP01 | POWERSTEP01 | POWERSTEP01 | 45AC7482 | POWERSTEP01 |
| Product Name | Motor Drivers, Controllers | 5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller, Stepper, Vfqfpn-89; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 89-PowerVQFN | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 5 volts | 8 to 15 volts | ||||
| DC Input | 3 to 5 volts | 3 volts | 8 to 15 volts |