Manufacturer: STMicroelectronics
Win Source Part Number: 890040-PM8908TR
Operating Temperature Range: -40°C ~ 150°C
Features: series Converter, DDR Voltage Regulator IC 1 Output
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PM8908
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16414-6, -497-16414-1, -497-16414-2, 497-16414-1, 497-16414-2, -497-16414-6
IC REG CONV DDR 1OUT 20QFN
IC REG CONV DDR 1OUT 20QFN
Switching Voltage Regulators Monolithic buck converter for DDR memory termination
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890040-PM8908TR | PM8908TR | PM8908TR | PM8908TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - PM8908TR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |