STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.1Mhz, Vfqfn-16; Topology Stmicroelectronics PM8903ATR

Description
DC/DC CONV, BUCK, 1.1MHZ, VFQFN-16; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.1MHZ, VFQFN-16; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.1Mhz, Vfqfn-16; Topology Stmicroelectronics - 38Y7905 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.1Mhz, Vfqfn-16; Topology Stmicroelectronics
38Y7905
Dc/dc Conv, Buck, 1.1Mhz, Vfqfn-16; Topology Stmicroelectronics 38Y7905
DC/DC CONV, BUCK, 1.1MHZ, VFQFN-16; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.1MHZ, VFQFN-16; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7905
Product Name Dc/dc Conv, Buck, 1.1Mhz, Vfqfn-16; Topology Stmicroelectronics
Input Voltage 2.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details