Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
1A Low Side Gate Driver with configurable asymmetric sink/source Product overview: PM8851D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PM8851D can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE SOT23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Gate Drivers 1A Low Side Gate Driver with configurable asymmetric sink/source
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-15507-6-ND | 730-PM8851D | PM8851D | PM8851D | 69AH1771 | PM8851D |
| Product Name | Gate Drivers | 1A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | ||||
| Supply Voltage | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | |||
| Rise Time | 20 ns | 20 ns |