Single channel low-side gate driver Product overview: PM8841D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PM8841D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers Single channel low-side gate driver
Low-Side Gate Driver IC Non-Inverting SOT-23-5
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Low Side; Peak Output Current:1.1A; Supply Voltage Min:11V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-PM8841D | 497-14958-6-ND | PM8841D | PM8841D | PM8841D | 07AH6922 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | 1.1 amps | |||
| Supply Voltage | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | 11 to 18 volts | ||
| Rise Time | 20 ns | 20 ns |