Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
4 A dual low side MOSFET driver Product overview: PM8834TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PM8834TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 105DEG C; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:30ns; Operating RoHS Compliant: Yes
Gate Drivers 4A dual low side MOSFET driver
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-8378-2-ND | 730-PM8834TR | PM8834TR | 07AH6921 | PM8834TR | PM8834TR |
| Product Name | Gate Drivers | Dual 4 A Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 105Deg C; Driver Configuration Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | |
| Rise Time | 45 ns | 45 ns |