The PM8834 is a dual low-side MOSFET driver capable of sourcing and sinking 4 A per channel, designed for driving MOSFETs and IGBTs in SMPS, DC-DC converters, and motor controllers. It operates with a 5 V to 18 V supply voltage and supports CMOS/TTL input levels. The device features independent enable pins, matched propagation delays, and anti-cross-conductio
Manufacturer: STMicroelectronics
Win Source Part Number: 026823-PM8834TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: PM8834
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 18 V
Rise and Fall Time: 45ns, 35ns
Alternative Parts (Cross-Reference): MCP14E4-E/SN; MCP14E4TESN; LM5110-1MX; LM5110-1M;
Introduction Date: October 13, 2008
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 026823-PM8834TR |
| Product Name | PMIC - PMIC - Gate Drivers - PM8834TR |
| Polarity | N-Channel |