Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
4 A dual low side MOSFET driver Product overview: PM8834MTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PM8834MTR can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 105DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers 4 A dual low side MOSFET driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-13855-6-ND | 730-PM8834MTR | 81X1397 | PM8834MTR | PM8834MTR | PM8834MTR |
| Product Name | Gate Drivers | Dual 4 A Gate Driver IC | Mosfet Driver, -40 To 105Deg C; No. Of Channels Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | ||||
| Supply Voltage | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | ||
| Rise Time | 45 ns | 45 ns |