STMicroelectronics PMIC - PMIC - Gate Drivers - PM8834MTR PM8834MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792423-PM8834MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Family Name: PM8834 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): UCC27424DGN; UCC27424QDGNRQ1; UCC27524A1QDGNRQ1; UCC27424DGNG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792423-PM8834MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Family Name: PM8834 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): UCC27424DGN; UCC27424QDGNRQ1; UCC27524A1QDGNRQ1; UCC27424DGNG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PM8834MTR - 792423-PM8834MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PM8834MTR
792423-PM8834MTR
PMIC - PMIC - Gate Drivers - PM8834MTR 792423-PM8834MTR
Manufacturer: STMicroelectronics Win Source Part Number: 792423-PM8834MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Family Name: PM8834 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): UCC27424DGN; UCC27424QDGNRQ1; UCC27524A1QDGNRQ1; UCC27424DGNG4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792423-PM8834MTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 45ns, 35ns
Family Name: PM8834
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): UCC27424DGN; UCC27424QDGNRQ1; UCC27524A1QDGNRQ1; UCC27424DGNG4;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 792423-PM8834MTR
Product Name PMIC - PMIC - Gate Drivers - PM8834MTR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel 100V, 1.3mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R3-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details