STMicroelectronics, Inc. Pwm Ctrl, 475Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics PM8804TR

Description
PWM CTRL, 475KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:75V; Controller IC Case Style:VFQFPN; No. of Pins:16Pins; Frequency:475kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 475KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:75V; Controller IC Case Style:VFQFPN; No. of Pins:16Pins; Frequency:475kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 475Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics - 99AC0456 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 475Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
99AC0456
Pwm Ctrl, 475Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics 99AC0456
PWM CTRL, 475KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:75V; Controller IC Case Style:VFQFPN; No. of Pins:16Pins; Frequency:475kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 475KHZ, -40 TO 85DEG C; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:75V; Controller IC Case Style:VFQFPN; No. of Pins:16Pins; Frequency:475kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 99AC0456
Product Name Pwm Ctrl, 475Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details