Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 138608-PM8803TR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 25.5W
Alternative Parts (Cross-Reference): TPS23754PWPR; PM8803; PD70201ILQ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC POE CNTRL 1 CHANNEL 20HTSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 497-11264-6-ND | PM8803TR | PM8803TR | PM8803TR |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8803TR | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |