STMicroelectronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR PM8801TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 278127-PM8801TR Packaging: Tape and Reel Type: Controller (PD), DC/DC Supply Current: 640mA Internal Switch(s): No Number of Channels: 2 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Maximum Power: 25.3W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 278127-PM8801TR Packaging: Tape and Reel Type: Controller (PD), DC/DC Supply Current: 640mA Internal Switch(s): No Number of Channels: 2 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Maximum Power: 25.3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR - PM8801TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR
PM8801TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR PM8801TR
Manufacturer: STMicroelectronics Win Source Part Number: 278127-PM8801TR Packaging: Tape and Reel Type: Controller (PD), DC/DC Supply Current: 640mA Internal Switch(s): No Number of Channels: 2 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Maximum Power: 25.3W

Manufacturer: STMicroelectronics
Win Source Part Number: 278127-PM8801TR
Packaging: Tape and Reel
Type: Controller (PD), DC/DC
Supply Current: 640mA
Internal Switch(s): No
Number of Channels: 2
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Power: 25.3W

Buy Now
PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PM8801TR
PMIC - Power Over Ethernet (PoE) Controllers PM8801TR
IC POE CNTRL 2 CHANNEL 24TSSOP

IC POE CNTRL 2 CHANNEL 24TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PM8801TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PM8801TR
IC POE CNTRL 2 CHANNEL 24TSSOP

IC POE CNTRL 2 CHANNEL 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PM8801TR PM8801TR PM8801TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8801TR PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI3471A-A01-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details