Manufacturer: STMicroelectronics
Win Source Part Number: 1089459-PM8800ATR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 48V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
IC POE CNTRL 1 CHANNEL 16HTSSOP
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:11.5V; Output Current:800mA; UVLO:31.5V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Duty Cycle (%):80%; Frequency:440kHz; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | PM8800ATR | 497-6897-1-ND | PM8800ATR | 07AH6920 |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8800ATR | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Poe/pd Interface Ctrl, -40 To 85Deg C; Input Voltage Stmicroelectronics |
| Compliance / Approvals | IEEE 802.3af | RoHS |