STMicroelectronics Power Over Ethernet (PoE) Controllers PM8800ATR

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PM8800ATR is a Power Over Ethernet (PoE) controller that complies with the IEEE 802.3af standard, designed for powered devices requiring higher power levels. It features an integrated PoE-PD interface and a current mode PWM controller, allowing it to operate with power supplied from Ethernet LAN cables or external sources. The device includes a hot-swap MOSFET rated for 100 V and 800 mA, along with programmable features such as in-rush current limit, classification current, and DC current limit. It also incorporates thermal shutdown protection, a high voltage start-up bias regulator, and a power good indication. The PM8800ATR is suitable for applications including VoIP phones, WLAN access points, and security cameras, and is packaged in an HTSSOP16 format for ease of integration.

Datasheet Summary
Powered by GS/AI

The PM8800ATR is a Power Over Ethernet (PoE) controller that complies with the IEEE 802.3af standard, designed for powered devices requiring higher power levels. It features an integrated PoE-PD interface and a current mode PWM controller, allowing it to operate with power supplied from Ethernet LAN cables or external sources. The device includes a hot-swap MOSFET rated for 100 V and 800 mA, along with programmable features such as in-rush current limit, classification current, and DC current limit. It also incorporates thermal shutdown protection, a high voltage start-up bias regulator, and a power good indication. The PM8800ATR is suitable for applications including VoIP phones, WLAN access points, and security cameras, and is packaged in an HTSSOP16 format for ease of integration.

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - PM8800ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
PM8800ATR
Power Over Ethernet (PoE) Controllers PM8800ATR
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PM8800ATR
Product Name Power Over Ethernet (PoE) Controllers
Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers