STMicroelectronics Integrated Circuits(ICs) PM8800A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091689-PM8800A Category: Integrated Circuits(ICs) Family: PMIC - Power Over Ethernet (PoE) Controllers Packaging: Reel Type: Controller (PD) DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173" 4.40mm Width) Exposed Pad Manufacturer Device Package: 16-HTSSOP Standard Package: 96 Power - Max: 12.95W Operating Supply Voltage: 48V Current - Supply: 3mA Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Family Name: PM8800A Auxiliary Sense: No Alternative Parts (Cross-Reference): LM5070SD-80; LM5070SDX-50; LM5070SDX-80; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091689-PM8800A Category: Integrated Circuits(ICs) Family: PMIC - Power Over Ethernet (PoE) Controllers Packaging: Reel Type: Controller (PD) DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173" 4.40mm Width) Exposed Pad Manufacturer Device Package: 16-HTSSOP Standard Package: 96 Power - Max: 12.95W Operating Supply Voltage: 48V Current - Supply: 3mA Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Family Name: PM8800A Auxiliary Sense: No Alternative Parts (Cross-Reference): LM5070SD-80; LM5070SDX-50; LM5070SDX-80; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091689-PM8800A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091689-PM8800A
Integrated Circuits(ICs) 091689-PM8800A
Manufacturer: STMicroelectronics Win Source Part Number: 091689-PM8800A Category: Integrated Circuits(ICs) Family: PMIC - Power Over Ethernet (PoE) Controllers Packaging: Reel Type: Controller (PD) DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173" 4.40mm Width) Exposed Pad Manufacturer Device Package: 16-HTSSOP Standard Package: 96 Power - Max: 12.95W Operating Supply Voltage: 48V Current - Supply: 3mA Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Family Name: PM8800A Auxiliary Sense: No Alternative Parts (Cross-Reference): LM5070SD-80; LM5070SDX-50; LM5070SDX-80; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091689-PM8800A
Category: Integrated Circuits(ICs)
Family: PMIC - Power Over Ethernet (PoE) Controllers
Packaging: Reel
Type: Controller (PD) DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173" 4.40mm Width) Exposed Pad
Manufacturer Device Package: 16-HTSSOP
Standard Package: 96
Power - Max: 12.95W
Operating Supply Voltage: 48V
Current - Supply: 3mA
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: PM8800A
Auxiliary Sense: No
Alternative Parts (Cross-Reference): LM5070SD-80; LM5070SDX-50; LM5070SDX-80;
Introduction Date: September 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 091689-PM8800A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data