STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - PM6764TR PM6764TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 726031-PM6764TR Packaging: Reel - TR Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.52 V ~ 2.3 V Voltage - Input: 10.8 V ~ 13.2 V Family Name: PM6764 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-VFQFPN (4x4) Alternative Parts (Cross-Reference): LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; LTC2950CTS8-2#TR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 726031-PM6764TR Packaging: Reel - TR Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.52 V ~ 2.3 V Voltage - Input: 10.8 V ~ 13.2 V Family Name: PM6764 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-VFQFPN (4x4) Alternative Parts (Cross-Reference): LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; LTC2950CTS8-2#TR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6764TR - 726031-PM6764TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6764TR
726031-PM6764TR
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6764TR 726031-PM6764TR
Manufacturer: STMicroelectronics Win Source Part Number: 726031-PM6764TR Packaging: Reel - TR Applications: Controller, Intel VR12.5 Mounting: SMD Voltage - Output: 0.52 V ~ 2.3 V Voltage - Input: 10.8 V ~ 13.2 V Family Name: PM6764 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-VFQFPN (4x4) Alternative Parts (Cross-Reference): LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; LTC2950CTS8-2#TR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 726031-PM6764TR
Packaging: Reel - TR
Applications: Controller, Intel VR12.5
Mounting: SMD
Voltage - Output: 0.52 V ~ 2.3 V
Voltage - Input: 10.8 V ~ 13.2 V
Family Name: PM6764
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-VFQFPN (4x4)
Alternative Parts (Cross-Reference): LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; LTC2950CTS8-2#TR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-PM6764TR
Power Management IC 750-PM6764TR
4-/6-phase VR12.5 digital multiphase controller with PMBus™ Product overview: PM6764TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6764TR can be used for catalog matching and distributor lookup.

4-/6-phase VR12.5 digital multiphase controller with PMBus™ Product overview: PM6764TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6764TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - PM6764TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
PM6764TR
PMIC - Voltage Regulators - Special Purpose PM6764TR
IC REG CTRLR VR12.5 28VFQFPN

IC REG CTRLR VR12.5 28VFQFPN

Supplier's Site Datasheet
Special Purpose Regulators - PM6764TR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
PM6764TR
Special Purpose Regulators PM6764TR
IC REG CTRLR VR12.5 28VFQFPN

IC REG CTRLR VR12.5 28VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 726031-PM6764TR 750-PM6764TR PM6764TR PM6764TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - PM6764TR Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type QFP; Other; 28-VFQFPN (4x4) Other; 28-VFQFPN (4x4)
Unlock Full Specs
to access all available technical data