STMicroelectronics, Inc. Dual Buck LDO Voltage Regulator IC PM6686TR

Description
Dual step-down controller with adjustable voltages, adjustable LDO and auxiliary charge pump controller for notebook Product overview: PM6686TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6686TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual step-down controller with adjustable voltages, adjustable LDO and auxiliary charge pump controller for notebook Product overview: PM6686TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6686TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck LDO Voltage Regulator IC
750-PM6686TR
Dual Buck LDO Voltage Regulator IC 750-PM6686TR
Dual step-down controller with adjustable voltages, adjustable LDO and auxiliary charge pump controller for notebook Product overview: PM6686TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6686TR can be used for catalog matching and distributor lookup.

Dual step-down controller with adjustable voltages, adjustable LDO and auxiliary charge pump controller for notebook Product overview: PM6686TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6686TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6686TR - 026822-PM6686TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6686TR
026822-PM6686TR
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6686TR 026822-PM6686TR
Manufacturer: STMicroelectronics Win Source Part Number: 026822-PM6686TR Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 28 V Number of Outputs: 2 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026822-PM6686TR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - PM6686TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
PM6686TR
PMIC - Voltage Regulators - Special Purpose PM6686TR
IC REG CTRLR NOTEBK 2OUT 32VFQFN

IC REG CTRLR NOTEBK 2OUT 32VFQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
PM6686TR
Switching Controllers PM6686TR
Switching Controllers Step-down Controller w/adj. voltages-dual

Switching Controllers Step-down Controller w/adj. voltages-dual

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-PM6686TR 026822-PM6686TR PM6686TR PM6686TR
Product Name Dual Buck LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - PM6686TR PMIC - Voltage Regulators - Special Purpose Switching Controllers
Output Voltage 5.5 volts
IOUT 0.1000 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data