Dual synchronous step down controller with adjustable output voltages plus LDO Product overview: PM6680ATR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6680ATR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1238822-PM6680ATR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Applications: Controller, Embedded Computer System
Mounting: SMD
Voltage - Output: 0.9 V ~ 5 V
Voltage - Input: 6 V ~ 36 V
Number of Outputs: 2
Family Name: PM6680A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): SC454MLTRT; NX2601CMTR; LTC4425EMSE#TRPBF;
Introduction Date: October 12, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Switching Controllers Dual sync controller
IC REG CTRLR EMBED 2OUT 32VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-PM6680ATR | 1238822-PM6680ATR | PM6680ATR | PM6680ATR |
| Product Name | Dual Buck LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - PM6680ATR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage | 5 volts |