STMicroelectronics PMIC - PMIC - Power Management - Specialized - PM6670TR PM6670TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 210180-PM6670TR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 210180-PM6670TR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PM6670TR - 210180-PM6670TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PM6670TR
210180-PM6670TR
PMIC - PMIC - Power Management - Specialized - PM6670TR 210180-PM6670TR
Manufacturer: STMicroelectronics Win Source Part Number: 210180-PM6670TR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 210180-PM6670TR
Packaging: Reel - TR
Applications: Memory, DDR2/DDR3 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VFQFPN (4x4)
Supply Voltage - Operating: 4.5 V to 28 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 210180-PM6670TR
Product Name PMIC - PMIC - Power Management - Specialized - PM6670TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details