STMicroelectronics PMIC - PMIC - Power Management - Specialized - PM6670ASTR PM6670ASTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1089445-PM6670ASTR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1089445-PM6670ASTR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PM6670ASTR - 1089445-PM6670ASTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PM6670ASTR
1089445-PM6670ASTR
PMIC - PMIC - Power Management - Specialized - PM6670ASTR 1089445-PM6670ASTR
Manufacturer: STMicroelectronics Win Source Part Number: 1089445-PM6670ASTR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 800μA Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1089445-PM6670ASTR
Packaging: Reel - TR
Applications: Memory, DDR2/DDR3 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VFQFPN (4x4)
Supply Voltage - Operating: 4.5 V to 36 V
Operating Supply Current: 800μA
Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; LTC4425IMSE#PBF; PM6670ASTR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - PM6670ASTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PM6670ASTR
Power Management - Specialized PM6670ASTR
Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1089445-PM6670ASTR PM6670ASTR
Product Name PMIC - PMIC - Power Management - Specialized - PM6670ASTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers