STMicroelectronics, Inc. 4.5V 5.5V Voltage Regulator IC PM6641TR

Description
Voltage Regulator 4.5V to 5.5V 48-Pin VFQFPN EP T/R Product overview: PM6641TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 5.5V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6641TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Regulator 4.5V to 5.5V 48-Pin VFQFPN EP T/R Product overview: PM6641TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 5.5V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6641TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 5.5V Voltage Regulator IC
750-PM6641TR
4.5V 5.5V Voltage Regulator IC 750-PM6641TR
Voltage Regulator 4.5V to 5.5V 48-Pin VFQFPN EP T/R Product overview: PM6641TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 5.5V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6641TR can be used for catalog matching and distributor lookup.

Voltage Regulator 4.5V to 5.5V 48-Pin VFQFPN EP T/R Product overview: PM6641TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 5.5V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PM6641TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6641TR - 026818-PM6641TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6641TR
026818-PM6641TR
PMIC - PMIC - Voltage Regulators - Special Purpose - PM6641TR 026818-PM6641TR
Manufacturer: STMicroelectronics Win Source Part Number: 026818-PM6641TR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Family Name: PM6641 Output Voltage: 0.8 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-VFQFPN (7x7) Alternative Parts (Cross-Reference): BD3533HFN; BH6070KU; BD9361GUL-E2; STR-F6656; Introduction Date: May 16, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 026818-PM6641TR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 3
Family Name: PM6641
Output Voltage: 0.8 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-VFQFPN (7x7)
Alternative Parts (Cross-Reference): BD3533HFN; BH6070KU; BD9361GUL-E2; STR-F6656;
Introduction Date: May 16, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
PM6641TR
LDO Voltage Regulators PM6641TR
LDO Voltage Regulators Monolithic VR

LDO Voltage Regulators Monolithic VR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - PM6641TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
PM6641TR
PMIC - Voltage Regulators - Special Purpose PM6641TR
IC REG CONV DDR 3OUT 48VFQFPN

IC REG CONV DDR 3OUT 48VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-PM6641TR 026818-PM6641TR PM6641TR PM6641TR
Product Name 4.5V 5.5V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - PM6641TR LDO Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Output Voltage 5.5 volts 0.8000 to 5.5 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data