STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PM6641TR

Description
IC REG CONV DDR 3OUT 48VFQFPN
Datasheet
Description
IC REG CONV DDR 3OUT 48VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - PM6641TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
PM6641TR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PM6641TR
IC REG CONV DDR 3OUT 48VFQFPN

IC REG CONV DDR 3OUT 48VFQFPN

Supplier's Site
Monolithic Voltage Regulator, Vfqfpn-Ep; Memory Supported Stmicroelectronics - 07AH6919 - Newark, An Avnet Company
Chicago, IL, United States
Monolithic Voltage Regulator, Vfqfpn-Ep; Memory Supported Stmicroelectronics
07AH6919
Monolithic Voltage Regulator, Vfqfpn-Ep; Memory Supported Stmicroelectronics 07AH6919
MONOLITHIC VOLTAGE REGULATOR, VFQFPN-EP; Memory Supported:DDR2, DDR3; Source / Sink Current:2.3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:VFQFPN-EP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

MONOLITHIC VOLTAGE REGULATOR, VFQFPN-EP; Memory Supported:DDR2, DDR3; Source / Sink Current:2.3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:VFQFPN-EP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number PM6641TR 07AH6919
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Monolithic Voltage Regulator, Vfqfpn-Ep; Memory Supported Stmicroelectronics
Outlets 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details