STMicroelectronics, Inc. Through-Hole 136V 219V 1.5W TVS Protection Diode PKC-136RL

Description
TVS Diode 136V 219V 1.5W DO-15 Axial Through Hole Product overview: PKC-136RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 136V, 219V, 1.5W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PKC-136RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 136V 219V 1.5W DO-15 Axial Through Hole Product overview: PKC-136RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 136V, 219V, 1.5W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PKC-136RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 136V 219V 1.5W TVS Protection Diode - 144-PKC-136RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 136V 219V 1.5W TVS Protection Diode
144-PKC-136RL
Through-Hole 136V 219V 1.5W TVS Protection Diode 144-PKC-136RL
TVS Diode 136V 219V 1.5W DO-15 Axial Through Hole Product overview: PKC-136RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 136V, 219V, 1.5W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PKC-136RL can be used for catalog matching and distributor lookup.

TVS Diode 136V 219V 1.5W DO-15 Axial Through Hole Product overview: PKC-136RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 136V, 219V, 1.5W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PKC-136RL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PKC-136RL - 755659-PKC-136RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PKC-136RL
755659-PKC-136RL
TVS - TVS - Diodes - PKC-136RL 755659-PKC-136RL
Manufacturer: STMicroelectronics Win Source Part Number: 755659-PKC-136RL Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.7A Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-15 Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: PKC-136 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 136V Voltage - Breakdown (Minimum): 150V Voltage - Clamping (Maximum) at Ipp: 219V

Manufacturer: STMicroelectronics
Win Source Part Number: 755659-PKC-136RL
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.7A
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-15
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: PKC-136
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 136V
Voltage - Breakdown (Minimum): 150V
Voltage - Clamping (Maximum) at Ipp: 219V

Buy Now
TVS Diodes - 497-6478-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6478-2-ND
TVS Diodes 497-6478-2-ND
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics - 45AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics
45AC7479
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics 45AC7479
PEAK CLAMP, 700V, DO-204AC; Clamping Voltage Vc Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1.5W; Product Range:ASD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

PEAK CLAMP, 700V, DO-204AC; Clamping Voltage Vc Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1.5W; Product Range:ASD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics - 56P9942 - Newark, An Avnet Company
Chicago, IL, United States
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics
56P9942
Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics 56P9942
PEAK CLAMP, 700V, DO-204AC; Clamping Voltage Vc Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1.5W; Product Range:ASD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

PEAK CLAMP, 700V, DO-204AC; Clamping Voltage Vc Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1.5W; Product Range:ASD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PKC-136RL
TVS Diodes / ESD Suppressors PKC-136RL
TVS Diodes / ESD Suppressors 160V 1500W Peak Clmp

TVS Diodes / ESD Suppressors 160V 1500W Peak Clmp

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PKC-136RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PKC-136RL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PKC-136RL
TVS DIODE 136VWM 219VC DO15

TVS DIODE 136VWM 219VC DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PKC-136RL 755659-PKC-136RL 497-6478-2-ND 45AC7479 PKC-136RL PKC-136RL
Product Name Through-Hole 136V 219V 1.5W TVS Protection Diode TVS - TVS - Diodes - PKC-136RL TVS Diodes Peak Clamp, 700V, Do-204Ac; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-15-2 DO-15; DO-15 (DO-204AC)
Peak Pulse Power 1.5 watts
Unlock Full Specs
to access all available technical data