STMicroelectronics, Inc. RF FETs, MOSFETs PD85035STR-E

Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-PD85035STR-EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-PD85035STR-EDKR-ND
RF FETs, MOSFETs 497-PD85035STR-EDKR-ND
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-PD85035STR-ECT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-PD85035STR-ECT-ND
RF FETs, MOSFETs 497-PD85035STR-ECT-ND
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-PD85035STR-ETR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-PD85035STR-ETR-ND
RF FETs, MOSFETs 497-PD85035STR-ETR-ND
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 984531-PD85035STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
984531-PD85035STR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 984531-PD85035STR-E
Win Source Part Number: 984531-PD85035STR-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel Standard Package: 600 Voltage - Rated: 40 V Frequency: 870MHz Current - Test: 350 mA Gain: 17dB Transistor Type: LDMOS Voltage - Test: 13.6 V Power - Output: 15W Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Straight Leads) Supplier Device Package: PowerSO-10RF (Straight Lead) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-PD85035STR-EDKR, PD85035STRE,497-PD85 035STR-ETR,497-12516 -2-ND,497-12516-1-ND ,-1138-PD85035STR-ED KR,-1138-PD85035STR- ECT,497-12516-6-ND,P D85035STR-E-ND,-1138 -PD85035STR-ETR,497- 12516-6,497-PD85035S TR-ECT,497-12516-1,4 97-12516-2 Base Product Number: PD85035

Win Source Part Number: 984531-PD85035STR-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel
Standard Package: 600
Voltage - Rated: 40 V
Frequency: 870MHz
Current - Test: 350 mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 13.6 V
Power - Output: 15W
Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Straight Leads)
Supplier Device Package: PowerSO-10RF (Straight Lead)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-PD85035STR-EDKR,PD85035STRE,497-PD85035STR-ETR,497-12516-2-ND,497-12516-1-ND,-1138-PD85035STR-EDKR,-1138-PD85035STR-ECT,497-12516-6-ND,PD85035STR-E-ND,-1138-PD85035STR-ETR,497-12516-6,497-PD85035STR-ECT,497-12516-1,497-12516-2
Base Product Number: PD85035

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD85035STR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD85035STR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD85035STR-E
RF MOSFET LDMOS 13.6V PWRSO-10RF

RF MOSFET LDMOS 13.6V PWRSO-10RF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 497-PD85035STR-EDKR-ND 984531-PD85035STR-E PD85035STR-E
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10RF Exposed Bottom Pad (2 Straight Leads) SOT3 PowerSO-10RF Exposed Bottom Pad (2 Straight Leads)
Unlock Full Specs
to access all available technical data