RF MOSFET Transistors Radio Freq LDMO LDMOS 7/12 V HF/VHF Product overview: PD85035A-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85035A-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 042080-PD85035A-E
Packaging: Tube/Rail
Voltage Rating: 40V
Current Rating: 8A
Frequency: 870MHz
Current - Test: 350mA
Gain: 15dB to 17dB
Transistor Polarity: LDMOS
Voltage - Test: 13.6V
Power - Output: 35W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerSO-10RF (Formed Lead)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 13.6V PWRSO-10RF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-PD85035A-E | 042080-PD85035A-E | PD85035A-E | PD85035A-E |
| Product Name | 12 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035A-E | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | LDMOS | |||
| Package Type | SOT3; PowerSO-10RF (Formed Lead) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | ||
| Transistor Technology / Material | LDMOS |