STMicroelectronics, Inc. RF FETs, MOSFETs PD85035-E

Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8299-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8299-5-ND
RF FETs, MOSFETs 497-8299-5-ND
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
Singapore, Singapore
35W 13.6V 870MHz MOSFET Transistor
285-PD85035-E
35W 13.6V 870MHz MOSFET Transistor 285-PD85035-E
35W 13.6V 870MHz LDMOS in PowerSO-10RF plastic package Product overview: PD85035-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, 13.6V, 870MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35W, 13.6V, 870MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85035-E can be used for catalog matching and distributor lookup.

35W 13.6V 870MHz LDMOS in PowerSO-10RF plastic package Product overview: PD85035-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, 13.6V, 870MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35W, 13.6V, 870MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85035-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035-E - 209718-PD85035-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035-E
209718-PD85035-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035-E 209718-PD85035-E
Manufacturer: STMicroelectronics Win Source Part Number: 209718-PD85035-E Packaging: Tube/Rail Voltage Rating: 40V Current Rating: 8A Frequency: 870MHz Current - Test: 350mA Gain: 17dB Transistor Polarity: LDMOS Voltage - Test: 13.6V Power - Output: 15W Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerSO-10RF (Formed Lead) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 209718-PD85035-E
Packaging: Tube/Rail
Voltage Rating: 40V
Current Rating: 8A
Frequency: 870MHz
Current - Test: 350mA
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 13.6V
Power - Output: 15W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerSO-10RF (Formed Lead)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD85035-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD85035-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD85035-E
RF MOSFET LDMOS 13.6V PWRSO-10RF

RF MOSFET LDMOS 13.6V PWRSO-10RF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-8299-5-ND 285-PD85035-E 209718-PD85035-E PD85035-E
Product Name RF FETs, MOSFETs 35W 13.6V 870MHz MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) SOT3; PowerSO-10RF (Formed Lead) PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Unlock Full Specs
to access all available technical data