STMicroelectronics, Inc. RF FETs, MOSFETs PD85025-E

Description
RF Mosfet LDMOS 13.6V 300mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 13.6V 300mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8297-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8297-5-ND
RF FETs, MOSFETs 497-8297-5-ND
RF Mosfet LDMOS 13.6V 300mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 13.6V 300mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85025-E - 888822-PD85025-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85025-E
888822-PD85025-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85025-E 888822-PD85025-E
Manufacturer: STMicroelectronics Win Source Part Number: 888822-PD85025-E Features: RF Mosfet LDMOS 13.6 V 300 mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead) Package: Tube Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Family Name: PD85025 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Formed Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-8297-5, PD85025-E-ND, 497-8297-ND, PD85025E, -497-8297-5, 497-8297

Manufacturer: STMicroelectronics
Win Source Part Number: 888822-PD85025-E
Features: RF Mosfet LDMOS 13.6 V 300 mA 870MHz 17.3dB 10W PowerSO-10RF (Formed Lead)
Package: Tube
Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Family Name: PD85025
Categories: Discrete Semiconductor Products
Case / Package: PowerSO-10RF (Formed Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-8297-5, PD85025-E-ND, 497-8297-ND, PD85025E, -497-8297-5, 497-8297

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD85025-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD85025-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD85025-E
RF MOSFET LDMOS 13.6V PWRSO-10RF

RF MOSFET LDMOS 13.6V PWRSO-10RF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-8297-5-ND 888822-PD85025-E PD85025-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85025-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) SOT3; PowerSO-10RF (Formed Lead) PowerSO-10RF (Formed Lead)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 2N7002H6327XTSA2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details